Keystone Electronics Corp.
Snap in PC Fuse Clip with Oreintation Leg
3515P
Description
Part Number: 3515P
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Fuse Entry: Vertical
Fuse Size: 1AG,3AG,7AG,8AG
Material: Brass
Mounting: THM
UL Recognized: Yes - (USA & Canada) E354010
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3515P
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Fuse Entry: Vertical
Fuse Size: 1AG,3AG,7AG,8AG
Material: Brass
Mounting: THM
UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Email Supplier
Datasheet
Suppliers
Snap in PC Fuse Clip with Oreintation Leg
3515P
Part Number: 3515P
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Fuse Entry: Vertical
Fuse Size: 1AG,3AG,7AG,8AG
Material: Brass
Mounting: THM
UL Recognized: Yes - (USA & Canada) E354010
Part Number: 3515P
- Current Rating: 15 Amps
- Finish/Plating: Matte Tin
- Fuse Entry: Vertical
- Fuse Size: 1AG,3AG,7AG,8AG
- Material: Brass
- Mounting: THM
- UL Recognized: Yes - (USA & Canada) E354010
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
3515P |
|
Product Name
|
Snap in PC Fuse Clip with Oreintation Leg |
|
Standard Fuse Size Accomodated
|
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
5 amps
Mounting
SMT
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Other; (5mm)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details
5 suppliers
Keystone Electronics Corp.
Rated Operating Voltage
500 volts
Mounting
Fuse Clip
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
20 amps
Mounting
Fuse Clip; THM
View Details
2 suppliers