Keystone Electronics Corp. Fuseholders 3586

Description
Fuse Clip 30A 1 Circuit Blade Surface Mount
Request a Quote Datasheet
Description
Fuse Clip 30A 1 Circuit Blade Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 36-3586-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3586-ND
Fuseholders 36-3586-ND
Fuse Clip 30A 1 Circuit Blade Surface Mount

Fuse Clip 30A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5057 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone
24T5057
Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone 24T5057
FUSE CLIP, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE CLIP, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 36-3586-ND 24T5057
Product Name Fuseholders Fuse Clip, Auto Blade, Smt; Fuse Holder Type Keystone
Mounting Fuse Clip; PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1740-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Fuse Holder - 886493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers