Keystone Electronics Corp. Straight PC Leg Fuse Clip-w/end stops 3514

Description
Part Number: 3514 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3514 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3514 is a straight PC leg fuse clip with end stops, designed for through-hole mounting of 1AG, 3AG, 7AG, and 8AG fuses. It has a brass, tin-plated contact material and a UL current rating of 15 amps. The overall height is 10.9 mm (0.430 in), with a fuse opening width of 6.4 mm (0.250 in) and a mounting hole diameter of 1.7 mm (0.067 in). The part is UL recognized and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 3514 is a straight PC leg fuse clip with end stops, designed for through-hole mounting of 1AG, 3AG, 7AG, and 8AG fuses. It has a brass, tin-plated contact material and a UL current rating of 15 amps. The overall height is 10.9 mm (0.430 in), with a fuse opening width of 6.4 mm (0.250 in) and a mounting hole diameter of 1.7 mm (0.067 in). The part is UL recognized and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Straight PC Leg Fuse Clip-w/end stops - 3514 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight PC Leg Fuse Clip-w/end stops
3514
Straight PC Leg Fuse Clip-w/end stops 3514
Part Number: 3514 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3514

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3514-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3514-ND
Fuseholders 36-3514-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3514 36-3514-ND
Product Name Straight PC Leg Fuse Clip-w/end stops Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers
Straight PC Leg Fuse Clip-no end stops - 3510 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details