Keystone Electronics Corp. Horizontal Entry Mini Auto Clip, THM 3549

Description
Part Number: 3549 Finish/Plating: Tin-Nickel Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet
Description
Part Number: 3549 Finish/Plating: Tin-Nickel Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Entry Mini Auto Clip, THM - 3549 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Entry Mini Auto Clip, THM
3549
Horizontal Entry Mini Auto Clip, THM 3549
Part Number: 3549 Finish/Plating: Tin-Nickel Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)

Part Number: 3549

  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Horizontal
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

E354010 (Auto Fuse Clip) - 30 Amp

E201546 (Quick-Fit Terminal)

Buy Now Datasheet
Fuseholders - 36-3549-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3549-ND
Fuseholders 36-3549-ND
Fuse Clip 30A 500V Circuit Blade Through Hole

Fuse Clip 30A 500V Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone - 20T9637 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
20T9637
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone 20T9637
FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Pitch Spacing:0.4"RoHS Compliant: Yes

FUSE HOLDER, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:30A; Fuse Size Held:0.11" x 0.032", 2.8mm x 0.8mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Pitch Spacing:0.4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3549 36-3549-ND 20T9637
Product Name Horizontal Entry Mini Auto Clip, THM Fuseholders Fuse Holder, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
SMT Maxi Auto Blade Fuse Holder - 3582 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting SMT
View Details
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers