Keystone Electronics Corp. THM 2 in 1 Auto Blade Holder 3557-2

Description
Part Number: 3557-2 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote
Description
Part Number: 3557-2 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3557-2 is a vertical-entry, thru-hole mount fuse holder designed for Littelfuse ATOF 287 series, Bussmann ATC series, or equivalent standard and low-profile automotive blade fuses. It features brass contacts with matte tin plating and an insulator of nylon 4/6 rated UL 94V-0. The holder supports fuse currents up to 30 amps at 500 V AC and operates within a temperature range of -50°C to +145°C. It is molded in black and accepts both standard and low-profile fuse sizes, with polarized legs ensuring correct board orientation.

Datasheet Summary
Powered by GS/AI

The 3557-2 is a vertical-entry, thru-hole mount fuse holder designed for Littelfuse ATOF 287 series, Bussmann ATC series, or equivalent standard and low-profile automotive blade fuses. It features brass contacts with matte tin plating and an insulator of nylon 4/6 rated UL 94V-0. The holder supports fuse currents up to 30 amps at 500 V AC and operates within a temperature range of -50°C to +145°C. It is molded in black and accepts both standard and low-profile fuse sizes, with polarized legs ensuring correct board orientation.

Suppliers

Company
Product
Description
Supplier Links
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM 2 in 1 Auto Blade Holder
3557-2
THM 2 in 1 Auto Blade Holder 3557-2
Part Number: 3557-2 # of Fuses: 1 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3557-2

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
Circuit Protection - Fuseholders - 1302278-3557-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1302278-3557-2
Circuit Protection - Fuseholders 1302278-3557-2
Win Source Part Number: 1302278-3557-2 Category: Circuit Protection>Fuseholde rs Termination Style: PC Pin Contact Finish: Tin Nickel Package: Bulk Contact Material: Brass For Use With/Related Products: ATC, ATO, Miniature (Low Profile) (ATT) Fuse Type: Blade Fuseholder Type: Block Number of Circuits: 1 Voltage: 500V Orientation: Vertical Standard Package: 1 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A REACH Status: REACH Unaffected HTSUS: 8536.90.8585 Mfr: Keystone Electronics Other Names: 3557-2K,36-3557-2,Q5 560617,35572,3557-2K L,3557-2K

Win Source Part Number: 1302278-3557-2
Category: Circuit Protection>Fuseholders
Termination Style: PC Pin
Contact Finish: Tin Nickel
Package: Bulk
Contact Material: Brass
For Use With/Related Products: ATC, ATO, Miniature (Low Profile) (ATT)
Fuse Type: Blade
Fuseholder Type: Block
Number of Circuits: 1
Voltage: 500V
Orientation: Vertical
Standard Package: 1
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
REACH Status: REACH Unaffected
HTSUS: 8536.90.8585
Mfr: Keystone Electronics
Other Names: 3557-2K,36-3557-2,Q5560617,35572,3557-2KL,3557-2K

Buy Now Datasheet
Fuseholders - 36-3557-2-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3557-2-ND
Fuseholders 36-3557-2-ND
Fuse Block 30A 500V 1 Circuit Blade Through Hole

Fuse Block 30A 500V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, Auto Blade, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone - 22M2712 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
22M2712
Fuse Holder, Auto Blade, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone 22M2712
FUSE HOLDER, AUTO BLADE, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, 0.8 X 2.8MM, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATO, MINI; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3557-2 1302278-3557-2 36-3557-2-ND 22M2712
Product Name THM 2 in 1 Auto Blade Holder Circuit Protection - Fuseholders Fuseholders Fuse Holder, Auto Blade, 0.8 X 2.8Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Mini Auto Fuse Clip, SMT - 3569 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
THM-Horizontal Entry Mini Auto Fuse Holder - 3549-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers