Keystone Electronics Corp.
For .015 -.025" Pins, Press Fit IC Jack
3507
Description
Part Number: 3507
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3507
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Press Fit IC Jack
3507
Part Number: 3507
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Part Number: 3507
- Finish/Plating: Tin/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.025"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3507 |
|
Product Name
|
For .015 -.025" Pins, Press Fit IC Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details