Keystone Electronics Corp.
.024" PCB Pin Tin, Swage Mount
1426-2
Description
Part Number: 1426-2
Finish/Plating: Bright Tin
Length: .078 [2.0]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.024
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1426-2
Finish/Plating: Bright Tin
Length: .078 [2.0]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.024
RoHS: Yes
Request a Quote
Email Supplier
Datasheet
Suppliers
.024" PCB Pin Tin, Swage Mount
1426-2
Part Number: 1426-2
Finish/Plating: Bright Tin
Length: .078 [2.0]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.024
RoHS: Yes
Part Number: 1426-2
- Finish/Plating: Bright Tin
- Length: .078 [2.0]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.024
- RoHS: Yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1426-2 |
|
Product Name
|
.024" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details