Keystone Electronics Corp. Double Turret Terminal .172" Long 1502-4

Description
Part Number: 1502-4 Finish/Plating: Bright Tin For Panel Thickness: .125 [3.18] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1502-4 Finish/Plating: Bright Tin For Panel Thickness: .125 [3.18] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminals made of brass with bright tin plating for extended shelf life and solderability, available in multiple lengths to suit board thicknesses up to .125 in (3.2 mm); the 1502-4 variant has a length of .172 in (4.4 mm) and is mounted using staking tool TL-2.

Datasheet Summary
Powered by GS/AI

Double turret terminals made of brass with bright tin plating for extended shelf life and solderability, available in multiple lengths to suit board thicknesses up to .125 in (3.2 mm); the 1502-4 variant has a length of .172 in (4.4 mm) and is mounted using staking tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .172
New Hyde Park, NY, USA
Double Turret Terminal .172" Long
1502-4
Double Turret Terminal .172" Long 1502-4
Part Number: 1502-4 Finish/Plating: Bright Tin For Panel Thickness: .125 [3.18] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1502-4

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .125 [3.18]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.219
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1502-4
Product Name Double Turret Terminal .172" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11152 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
RECEDING PIN .069
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details