Keystone Electronics Corp. For .084 -.102" Pins, Press Fit Jack 1640A

Description
Part Number: 1640A Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: Yes Type: Jacks
Request a Quote Datasheet
Description
Part Number: 1640A Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: Yes Type: Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .084 -.102
New Hyde Park, NY, USA
For .084 -.102" Pins, Press Fit Jack
1640A
For .084 -.102" Pins, Press Fit Jack 1640A
Part Number: 1640A Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: Yes Type: Jacks

Part Number: 1640A

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .084 - .102"
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1640A
Product Name For .084 -.102" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Forked Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro-USB2.0 Type B Receptacle - 940 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Receptacles
Mounting SMT
View Details