Keystone Electronics Corp. For .025 -.037" Pins, Solder Mount Jack 1614-2

Description
Part Number: 1614-2 Finish/Plating: Tin/Tin Length: .105 [2.7] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1614-2 Finish/Plating: Tin/Tin Length: .105 [2.7] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Solder Mount Jack
1614-2
For .025 -.037" Pins, Solder Mount Jack 1614-2
Part Number: 1614-2 Finish/Plating: Tin/Tin Length: .105 [2.7] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack

Part Number: 1614-2

  • Finish/Plating: Tin/Tin
  • Length: .105 [2.7]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .025 - .037"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1614-2
Product Name For .025 -.037" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .120
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11152 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details