Keystone Electronics Corp. Flat Washer, #4, Nylon 345

Description
Part Number: 345 "ID": .120 [3.1} Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 345 "ID": .120 [3.1} Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 345 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
345
Flat Washer, #4, Nylon 345
Part Number: 345 "ID": .120 [3.1} Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 345

  • "ID": .120 [3.1}
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-345-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-345-ND
Standard Washers 36-345-ND
"#4 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#4 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 50B4576 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
50B4576
Washer Rohs Compliant Keystone 50B4576
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.047 in. - 70181753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.047 in.
70181753
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.047 in. 70181753
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 345 36-345-ND 50B4576 70181753
Product Name Flat Washer, #4, Nylon Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.047 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm) 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers