Keystone Electronics Corp. Flat Washer, #6, Nylon 3163

Description
Part Number: 3163 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3163 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon flat retaining washer with an internal diameter of 0.140 in (3.56 mm), an outer diameter of 0.375 in (9.5 mm), and a thickness of 0.047 in (1.19 mm), designed to grip the screw shank for quick assembly. It complies with ASTM D4066 for Nylon Grade 6/6 and is UL rated 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon flat retaining washer with an internal diameter of 0.140 in (3.56 mm), an outer diameter of 0.375 in (9.5 mm), and a thickness of 0.047 in (1.19 mm), designed to grip the screw shank for quick assembly. It complies with ASTM D4066 for Nylon Grade 6/6 and is UL rated 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3163
Flat Washer, #6, Nylon 3163
Part Number: 3163 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3163

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
WASHER - 3163 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3163
WASHER 3163
WASHER

WASHER

Buy Now
Standard Washers - 36-3163-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3163-ND
Standard Washers 36-3163-ND
"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5018 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5018
Washer Keystone 62W5018
WASHER

WASHER

Supplier's Site Datasheet
Washer; Nylon; 0.14; 0.375 in.; 0.047 in. - 70182771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer; Nylon; 0.14; 0.375 in.; 0.047 in.
70182771
Washer; Nylon; 0.14; 0.375 in.; 0.047 in. 70182771
Nylon and Fibre Washers Grade 6/6 per ASTM D4066. Nylon and fibre washers.

Nylon and Fibre Washers
Grade 6/6 per ASTM D4066.
Nylon and fibre washers.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 3163 3163 36-3163-ND 62W5018 70182771
Product Name Flat Washer, #6, Nylon WASHER Standard Washers Washer Keystone Washer; Nylon; 0.14; 0.375 in.; 0.047 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Steel - 7235-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.120 inch (3.048 mm)
View Details
2 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #6, Fibre - 3161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers