Keystone Electronics Corp. Shoulder Washer 3106

Description
Part Number: 3106 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3106 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3106 is a nylon shoulder washer with an inside diameter of 0.171 in (4.3 mm), an outside diameter of 0.344 in (8.7 mm), and a thickness of 0.062 in (1.6 mm), designed for use with #8 screws. It is made of Nylon 6/6 per ASTM D4066 and features a shoulder bushing design for spacer or insulating applications.

Datasheet Summary
Powered by GS/AI

Part number 3106 is a nylon shoulder washer with an inside diameter of 0.171 in (4.3 mm), an outside diameter of 0.344 in (8.7 mm), and a thickness of 0.062 in (1.6 mm), designed for use with #8 screws. It is made of Nylon 6/6 per ASTM D4066 and features a shoulder bushing design for spacer or insulating applications.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3106 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3106
Shoulder Washer 3106
Part Number: 3106 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3106

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .344 [8.7]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3106-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3106-ND
Bushing, Shoulder Washers 36-3106-ND
"#8 Shoulder Washer 0.563"" (14.30mm) Thick Nylon"

"#8 Shoulder Washer 0.563"" (14.30mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6816 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6816
Washer Rohs Compliant Keystone 99H6816
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Bushing, Shoulder Washers - 3106 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3106
Bushing, Shoulder Washers 3106
WASHER SHOULDER #8 NYLON

WASHER SHOULDER #8 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 3106 36-3106-ND 99H6816 3106
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm) 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.102 inch (2.591 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers