Keystone Electronics Corp. Shoulder Washer 3059

Description
Part Number: 3059 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3059 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3059 is a fibre shoulder washer with a length of 0.187 inches (4.7 mm), an outer diameter of 0.513 inches (13.0 mm), a bore diameter of 0.260 inches (6.6 mm), a shoulder diameter of 0.312 inches (7.9 mm), and a shoulder thickness of 0.062 inches (1.6 mm), made from fibre commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

The 3059 is a fibre shoulder washer with a length of 0.187 inches (4.7 mm), an outer diameter of 0.513 inches (13.0 mm), a bore diameter of 0.260 inches (6.6 mm), a shoulder diameter of 0.312 inches (7.9 mm), and a shoulder thickness of 0.062 inches (1.6 mm), made from fibre commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3059 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3059
Shoulder Washer 3059
Part Number: 3059 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3059

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .513 [13.0]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3059-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3059-ND
Bushing, Shoulder Washers 36-3059-ND
"1/4"" Shoulder Washer 0.250"" (6.35mm) 1/4"" Thick Nylon"

"1/4"" Shoulder Washer 0.250"" (6.35mm) 1/4"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5008 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5008
Washer Keystone 62W5008
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3059 36-3059-ND 62W5008
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Shoulder Washer - 3062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Shoulder Washer - 3237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
6 suppliers