Keystone Electronics Corp. Shoulder Washer 343

Description
Part Number: 343 "ID": .125 [3.2] Material: Fibre OD: 5/16 (.312) Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 343 "ID": .125 [3.2] Material: Fibre OD: 5/16 (.312) Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 343 is a fibre shoulder washer, commercial grade per ASTM D710, with an outer diameter of 0.312 in (7.9 mm), inner diameter of 0.125 in (3.2 mm), shoulder thickness of 0.062 in (1.6 mm), and length of 0.203 in (5.2 mm). It is designed for use with #2 screws and features a single-piece, reusable design with a flat shoulder for load distribution.

Datasheet Summary
Powered by GS/AI

The 343 is a fibre shoulder washer, commercial grade per ASTM D710, with an outer diameter of 0.312 in (7.9 mm), inner diameter of 0.125 in (3.2 mm), shoulder thickness of 0.062 in (1.6 mm), and length of 0.203 in (5.2 mm). It is designed for use with #2 screws and features a single-piece, reusable design with a flat shoulder for load distribution.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 343 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
343
Shoulder Washer 343
Part Number: 343 "ID": .125 [3.2] Material: Fibre OD: 5/16 (.312) Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 343

  • "ID": .125 [3.2]
  • Material: Fibre
  • OD: 5/16 (.312)
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-343-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-343-ND
Bushing, Shoulder Washers 36-343-ND
"#4 Shoulder Washer 0.087"" (2.20mm) Thick Fibre"

"#4 Shoulder Washer 0.087"" (2.20mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6979 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6979
Washer Rohs Compliant Keystone 99H6979
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site
Bushing, Shoulder Washers - 343 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
343
Bushing, Shoulder Washers 343
WASHER SHOULDER #4 FIBRE

WASHER SHOULDER #4 FIBRE

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 343 36-343-ND 99H6979 343
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.125 inch (3.175 mm) 0.125 inch (3.175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3358 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers