Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3217

Description
Part Number: 3217 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3217 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.750 inches (19.1 mm), and a thickness of 0.062 inches (1.57 mm), designed for use with a 1/4-inch screw.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.750 inches (19.1 mm), and a thickness of 0.062 inches (1.57 mm), designed for use with a 1/4-inch screw.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3217
Flat Washer, 1/4", Fibre 3217
Part Number: 3217 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3217

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3217-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3217-ND
Standard Washers 36-3217-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6903 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6903
Washer Rohs Compliant Keystone 99H6903
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3217 36-3217-ND 99H6903
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers
Flat Washer, #10, Nylon - 3364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 3106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
4 suppliers