Keystone Electronics Corp. Flat Washer, #10, Fibre 3209

Description
Part Number: 3209 "ID": .196 [5.0] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3209 "ID": .196 [5.0] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Fibre - 3209 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Fibre
3209
Flat Washer, #10, Fibre 3209
Part Number: 3209 "ID": .196 [5.0] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3209

  • "ID": .196 [5.0]
  • Material: Fibre
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3209-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3209-ND
Standard Washers 36-3209-ND
"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 87H8379 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
87H8379
Washer Rohs Compliant Keystone 87H8379
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3209 36-3209-ND 87H8379
Product Name Flat Washer, #10, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3358 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
GROM - 740 - Heilind Electronics, Inc.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
View Details
Flat Washer, #10, Nylon - 3176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers