Keystone Electronics Corp. Flat Washer, #4, Nylon 3358

Description
Part Number: 3358 "ID": .120 [3.1} Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3358 "ID": .120 [3.1} Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with a 0.120 in (3.05 mm) inner diameter, 0.250 in (6.4 mm) outer diameter, and 0.062 in (1.57 mm) thickness, designed to grip screw shanks for easy assembly. Made from Nylon 6/6 per ASTM D4066, compliant with UL 94V-0 rating.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with a 0.120 in (3.05 mm) inner diameter, 0.250 in (6.4 mm) outer diameter, and 0.062 in (1.57 mm) thickness, designed to grip screw shanks for easy assembly. Made from Nylon 6/6 per ASTM D4066, compliant with UL 94V-0 rating.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 3358 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
3358
Flat Washer, #4, Nylon 3358
Part Number: 3358 "ID": .120 [3.1} Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3358

  • "ID": .120 [3.1}
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3358 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3358
WASHER 3358
WASHER

WASHER

Buy Now
Standard Washers - 36-3358-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3358-ND
Standard Washers 36-3358-ND
"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer; Nylon; 0.12; 0.25 in.; 0.062 in. - 70182789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer; Nylon; 0.12; 0.25 in.; 0.062 in.
70182789
Washer; Nylon; 0.12; 0.25 in.; 0.062 in. 70182789
Nylon and Fibre Washers Grade 6/6 per ASTM D4066. Nylon and fibre washers.

Nylon and Fibre Washers
Grade 6/6 per ASTM D4066.
Nylon and fibre washers.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3358 3358 36-3358-ND 70182789
Product Name Flat Washer, #4, Nylon WASHER Standard Washers Washer; Nylon; 0.12; 0.25 in.; 0.062 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
2 suppliers
Shoulder Washer - 3060 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers