Keystone Electronics Corp. Shoulder Washer 342

Description
Part Number: 342 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 342 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 342 is a shoulder washer made of Nylon 6/6 per ASTM D4066, with an outer diameter of 0.344 in (8.7 mm), an inner diameter of 0.171 in (4.3 mm), a shoulder thickness of 0.062 in (1.6 mm), and a shoulder width of 0.205 in (5.2 mm), designed for use with #8 screws.

Datasheet Summary
Powered by GS/AI

Part number 342 is a shoulder washer made of Nylon 6/6 per ASTM D4066, with an outer diameter of 0.344 in (8.7 mm), an inner diameter of 0.171 in (4.3 mm), a shoulder thickness of 0.062 in (1.6 mm), and a shoulder width of 0.205 in (5.2 mm), designed for use with #8 screws.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 342 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
342
Shoulder Washer 342
Part Number: 342 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 342

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .344 [8.7]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-342-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-342-ND
Bushing, Shoulder Washers 36-342-ND
"#8 Shoulder Washer 0.437"" (11.10mm) 7/16"" Thick Nylon"

"#8 Shoulder Washer 0.437"" (11.10mm) 7/16"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5038 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5038
Washer Keystone 62W5038
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 342 36-342-ND 62W5038
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone
Washer Type Shoulder
Material Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
2 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers