Keystone Electronics Corp. Flat Washer, #6, Nylon 3123

Description
Part Number: 3123 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3123 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3123 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3123
Flat Washer, #6, Nylon 3123
Part Number: 3123 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3123

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3123-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3123-ND
Standard Washers 36-3123-ND
"#6 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#6 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5014 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5014
Washer Keystone 62W5014
WASHER

WASHER

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.032 in. - 70181833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.032 in.
70181833
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.032 in. 70181833
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3123 36-3123-ND 62W5014 70181833
Product Name Flat Washer, #6, Nylon Standard Washers Washer Keystone Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
4 suppliers
Flat Washer, #6, Steel - 4699 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.147 inch (3.734 mm)
View Details
3 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers