Keystone Electronics Corp. Flat Washer, #2, Nylon 3366

Description
Part Number: 3366 "ID": .098 [2.5] Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3366 "ID": .098 [2.5] Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3366 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3366
Flat Washer, #2, Nylon 3366
Part Number: 3366 "ID": .098 [2.5] Material: Fibre OD: .187 [4.7] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3366

  • "ID": .098 [2.5]
  • Material: Fibre
  • OD: .187 [4.7]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3366-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3366-ND
Standard Washers 36-3366-ND
"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 91B9591 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
91B9591
Washer Rohs Compliant Keystone 91B9591
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3366 36-3366-ND 91B9591
Product Name Flat Washer, #2, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 3061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.156 inch (3.962 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 3049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
3 suppliers