Keystone Electronics Corp. Flat Washer, #6, Nylon 3122

Description
Part Number: 3122 "ID": .140 [3.6] Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3122 "ID": .140 [3.6] Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with 0.140 inch (3.56 mm) inner diameter, 0.250 inch (6.4 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, designed to grip screw shanks for quick assembly. Material is Nylon Grade 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with 0.140 inch (3.56 mm) inner diameter, 0.250 inch (6.4 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, designed to grip screw shanks for quick assembly. Material is Nylon Grade 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3122 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3122
Flat Washer, #6, Nylon 3122
Part Number: 3122 "ID": .140 [3.6] Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer

Part Number: 3122

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .250 [6.4]
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
WASHER - 3122 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3122
WASHER 3122
WASHER

WASHER

Buy Now
Standard Washers - 36-3122-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3122-ND
Standard Washers 36-3122-ND
"#6 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#6 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Fasteners, Nylon Washer; Internal Diameter Keystone - 92B4721 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Nylon Washer; Internal Diameter Keystone
92B4721
Fasteners, Nylon Washer; Internal Diameter Keystone 92B4721
FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes

FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes

Supplier's Site
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.032 in. - 70181720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.032 in.
70181720
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.032 in. 70181720
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 3122 3122 36-3122-ND 92B4721 70181720
Product Name Flat Washer, #6, Nylon WASHER Standard Washers Fasteners, Nylon Washer; Internal Diameter Keystone Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Lockwasher, Internal Tooth Flat or USS
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.560 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.156 inch (3.962 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers