Keystone Electronics Corp. Shoulder Washer 3104

Description
Part Number: 3104 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3104 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3104 is a nylon 6/6 shoulder washer for #4 screws, with an inner diameter of 0.090 in (2.3 mm), outer diameter of 0.235 in (6.0 mm), and thickness of 0.047 in (1.2 mm).

Datasheet Summary
Powered by GS/AI

3104 is a nylon 6/6 shoulder washer for #4 screws, with an inner diameter of 0.090 in (2.3 mm), outer diameter of 0.235 in (6.0 mm), and thickness of 0.047 in (1.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3104 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3104
Shoulder Washer 3104
Part Number: 3104 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3104

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .290 [7.4]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3104-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3104-ND
Bushing, Shoulder Washers 36-3104-ND
"#6 Shoulder Washer 0.234"" (5.94mm) Thick Nylon"

"#6 Shoulder Washer 0.234"" (5.94mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 91B7075 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
91B7075
Washer Rohs Compliant Keystone 91B7075
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3104 36-3104-ND 91B7075
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 7687 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.253 inch (6.426 mm)
View Details
4 suppliers
Flat Washer, #4, Nylon - 3118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers