Keystone Electronics Corp. Shoulder Washer 341

Description
Part Number: 341 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 341 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 341 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
341
Shoulder Washer 341
Part Number: 341 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 341

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .290 [7.4]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-341-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-341-ND
Bushing, Shoulder Washers 36-341-ND
"#6 Shoulder Washer 0.297"" (7.54mm) Thick Nylon"

"#6 Shoulder Washer 0.297"" (7.54mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 341 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
341
Bushing, Shoulder Washers 341
WASHER SHOULDER #6 NYLON

WASHER SHOULDER #6 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Washers Washers Washers
Product Number 341 36-341-ND 341
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 4702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.194 inch (4.928 mm)
View Details
3 suppliers
Steel Lock Washer - 1485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.321 inch (8.153 mm)
View Details
2 suppliers
Shoulder Washer - 3055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #8, Fibre - 3164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers