Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3223

Description
Part Number: 3223 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3223 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of fibre, with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 0.750 inches (19.1 mm), and a thickness of 0.062 inches (1.57 mm), designed to grip the screw shank for secure, easy assembly.

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of fibre, with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 0.750 inches (19.1 mm), and a thickness of 0.062 inches (1.57 mm), designed to grip the screw shank for secure, easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3223
Flat Washer, 3/8", Fibre 3223
Part Number: 3223 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3223

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3223-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3223-ND
Standard Washers 36-3223-ND
"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 14C7817 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
14C7817
Washer Rohs Compliant Keystone 14C7817
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3223 36-3223-ND 14C7817
Product Name Flat Washer, 3/8", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3360 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers