Keystone Electronics Corp. Shoulder Washer 7683

Description
Part Number: 7683 "ID": .140 [3.6] Material: Nylon OD: .250 [6.4] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 7683 "ID": .140 [3.6] Material: Nylon OD: .250 [6.4] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon 6/6 shoulder washer with a 0.140 in (3.6 mm) bore, 0.250 in (6.4 mm) outer diameter, and 0.062 in (1.6 mm) thickness, designed for #4 screws.

Datasheet Summary
Powered by GS/AI

Nylon 6/6 shoulder washer with a 0.140 in (3.6 mm) bore, 0.250 in (6.4 mm) outer diameter, and 0.062 in (1.6 mm) thickness, designed for #4 screws.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7683 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7683
Shoulder Washer 7683
Part Number: 7683 "ID": .140 [3.6] Material: Nylon OD: .250 [6.4] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 7683

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .250 [6.4]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7683-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7683-ND
Bushing, Shoulder Washers 36-7683-ND
"#6 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

"#6 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

Buy Now Datasheet
WASHER - 7683 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
7683
WASHER 7683
WASHER

WASHER

Buy Now
Washer Rohs Compliant Keystone - 93B1718 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
93B1718
Washer Rohs Compliant Keystone 93B1718
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Bushing, Shoulder Washers - 7683 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
7683
Bushing, Shoulder Washers 7683
WASHER SHOULDER #6 NYLON

WASHER SHOULDER #6 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 7683 36-7683-ND 7683 93B1718 7683
Product Name Shoulder Washer Bushing, Shoulder Washers WASHER Washer Rohs Compliant Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Stainless Steel Lock Washer - 7248-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel
Outside Diameter 0.197 inch (5.004 mm)
View Details
4 suppliers
Flat Washer, #4, Nylon - 3157 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Shoulder Washer - 3102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers