Keystone Electronics Corp. Flat Washer, #4, Fibre 3154

Description
Part Number: 3154 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .047 [1.2]
Request a Quote
Description
Part Number: 3154 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .047 [1.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer for #4 screw size, made of fibre, with an inner diameter of 0.120 inch (3.05 mm), outer diameter of 0.250 inch (6.4 mm), and thickness of 0.047 inch (1.19 mm).

Datasheet Summary
Powered by GS/AI

Flat washer for #4 screw size, made of fibre, with an inner diameter of 0.120 inch (3.05 mm), outer diameter of 0.250 inch (6.4 mm), and thickness of 0.047 inch (1.19 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Fibre - 3154 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Fibre
3154
Flat Washer, #4, Fibre 3154
Part Number: 3154 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .047 [1.2]

Part Number: 3154

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .047 [1.2]
Buy Now Datasheet
Standard Washers - 36-3154-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3154-ND
Standard Washers 36-3154-ND
"#4 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#4 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 94B4515 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94B4515
Washer Rohs Compliant Keystone 94B4515
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3154 36-3154-ND 94B4515
Product Name Flat Washer, #4, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.102 inch (2.591 mm)
View Details
2 suppliers