Keystone Electronics Corp. Flat Washer, #4, Nylon 3198

Description
Part Number: 3198 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3198 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 3198 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
3198
Flat Washer, #4, Nylon 3198
Part Number: 3198 "ID": .120 [3.1} Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3198

  • "ID": .120 [3.1}
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3198-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3198-ND
Standard Washers 36-3198-ND
"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.062 in. - 70181770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.062 in.
70181770
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.062 in. 70181770
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 81C8153 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
81C8153
Washer Rohs Compliant Keystone 81C8153
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3198 36-3198-ND 70181770 81C8153
Product Name Flat Washer, #4, Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.312 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm) 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 4711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.253 inch (6.426 mm)
View Details
5 suppliers
Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers