Keystone Electronics Corp. Shoulder Washer 340

Description
Part Number: 340 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 340 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shoulder Washer, part number 340, from Keystone Electronics Corp. is made from Nylon 6/6, compliant with ASTM D4066. It features an outer diameter of .235 inches (6.0 mm), an inner diameter of .115 inches (2.9 mm), and a thickness of .047 inches (1.2 mm). This product is designed for applications requiring a reliable and durable washer solution, providing a tight fit between panels due to its tapered locking shank. The one-piece design allows for easy installation and reusability without losing any components. The bullet tip aids in aligning panels during assembly, making it suitable for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Shoulder Washer, part number 340, from Keystone Electronics Corp. is made from Nylon 6/6, compliant with ASTM D4066. It features an outer diameter of .235 inches (6.0 mm), an inner diameter of .115 inches (2.9 mm), and a thickness of .047 inches (1.2 mm). This product is designed for applications requiring a reliable and durable washer solution, providing a tight fit between panels due to its tapered locking shank. The one-piece design allows for easy installation and reusability without losing any components. The bullet tip aids in aligning panels during assembly, making it suitable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 340 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
340
Shoulder Washer 340
Part Number: 340 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 340

  • "ID": .115 [2.9]
  • Material: Nylon
  • OD: .235 [6.0]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-340-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-340-ND
Bushing, Shoulder Washers 36-340-ND
"#4 Shoulder Washer 0.297"" (7.54mm) Thick Nylon"

"#4 Shoulder Washer 0.297"" (7.54mm) Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in. - 70181805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in.
70181805
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in. 70181805
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 73C3009 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
73C3009
Washer Rohs Compliant Keystone 73C3009
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 340 36-340-ND 70181805 73C3009
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.235 in.; 0.047 in. Washer Rohs Compliant Keystone
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3054 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Nylon Retaining Washer - 2247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers
Flat Washer, #10, Fibre - 3129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers