Keystone Electronics Corp. Flat Washer, #4, Fibre 3196

Description
Part Number: 3196 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3196 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, designed for #4 screw size with an inner diameter of 0.120 inches (3.05 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.062 inches (1.57 mm).

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, designed for #4 screw size with an inner diameter of 0.120 inches (3.05 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.062 inches (1.57 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Fibre - 3196 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Fibre
3196
Flat Washer, #4, Fibre 3196
Part Number: 3196 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3196

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3196-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3196-ND
Standard Washers 36-3196-ND
"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 94B3575 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94B3575
Washer Rohs Compliant Keystone 94B3575
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3196 36-3196-ND 94B3575
Product Name Flat Washer, #4, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers