Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3181

Description
Part Number: 3181 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3181 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3181
Flat Washer, 1/4", Fibre 3181
Part Number: 3181 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3181

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3181-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3181-ND
Standard Washers 36-3181-ND
"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6885 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6885
Washer Rohs Compliant Keystone 99H6885
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3181 36-3181-ND 99H6885
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3066 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Shoulder Washer - 3104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers