Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3189

Description
Part Number: 3189 "ID": .385 [9.8] Material: Fibre OD: 1.000 [25.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3189 "ID": .385 [9.8] Material: Fibre OD: 1.000 [25.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washers made of commercial grade fibre, with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 1.000 inch (25.4 mm), and a thickness of 0.047 inch (1.19 mm). Designed to grip screw shanks for quick assembly, these washers are rated for use with 3/8" screws. The material complies with ASTM D710 for fibre and ASTM D4066 for nylon grade 6/6. The product line is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Flat retaining washers made of commercial grade fibre, with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 1.000 inch (25.4 mm), and a thickness of 0.047 inch (1.19 mm). Designed to grip screw shanks for quick assembly, these washers are rated for use with 3/8" screws. The material complies with ASTM D710 for fibre and ASTM D4066 for nylon grade 6/6. The product line is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3189
Flat Washer, 3/8", Fibre 3189
Part Number: 3189 "ID": .385 [9.8] Material: Fibre OD: 1.000 [25.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3189

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: 1.000 [25.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6891 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6891
Washer Rohs Compliant Keystone 99H6891
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Washers Washers
Product Number 3189 99H6891
Product Name Flat Washer, 3/8", Fibre Washer Rohs Compliant Keystone
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Fibre - 3194 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Outside Diameter 0.203 inch (5.156 mm)
View Details
2 suppliers
Shoulder Washer - 3058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
5 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers