Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3373

Description
Part Number: 3373 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3373 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, with an inner diameter of 0.260 inches (6.60 mm), outer diameter of 0.500 inches (12.7 mm), and thickness of 0.062 inches (1.57 mm), designed to grip screw shanks for quick assembly. It is rated for use with 1/4" screws.

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, with an inner diameter of 0.260 inches (6.60 mm), outer diameter of 0.500 inches (12.7 mm), and thickness of 0.062 inches (1.57 mm), designed to grip screw shanks for quick assembly. It is rated for use with 1/4" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3373
Flat Washer, 1/4", Fibre 3373
Part Number: 3373 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3373

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3373-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3373-ND
Standard Washers 36-3373-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer, Flat; Fibre (ASTM D710); 0.260 in.; 0.500 in.; 0.062 in. - 70181780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Fibre (ASTM D710); 0.260 in.; 0.500 in.; 0.062 in.
70181780
Washer, Flat; Fibre (ASTM D710); 0.260 in.; 0.500 in.; 0.062 in. 70181780
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Commercial Grade per ASTM D710.

Supplier's Site
Washer Rohs Compliant Keystone - 50B4575 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
50B4575
Washer Rohs Compliant Keystone 50B4575
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3373 36-3373-ND 70181780 50B4575
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer, Flat; Fibre (ASTM D710); 0.260 in.; 0.500 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.260 inch (6.604 mm) 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers