Keystone Electronics Corp. Flat Washer, #10, Nylon 3177

Description
Part Number: 3177 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3177 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer, #10, Nylon, part number 3177, from Keystone Electronics Corp. features an inner diameter (ID) of 0.196 inches (5.0 mm) and an outer diameter (OD) of 0.500 inches (12.7 mm). It has a thickness of 0.047 inches (1.2 mm) and is made from nylon, specifically grade 6/6, which is compliant with UL rating 94V-0. This washer is designed for applications requiring a lightweight, corrosion-resistant solution. Its nylon construction provides good chemical resistance and electrical insulation, making it suitable for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Flat Washer, #10, Nylon, part number 3177, from Keystone Electronics Corp. features an inner diameter (ID) of 0.196 inches (5.0 mm) and an outer diameter (OD) of 0.500 inches (12.7 mm). It has a thickness of 0.047 inches (1.2 mm) and is made from nylon, specifically grade 6/6, which is compliant with UL rating 94V-0. This washer is designed for applications requiring a lightweight, corrosion-resistant solution. Its nylon construction provides good chemical resistance and electrical insulation, making it suitable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3177 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3177
Flat Washer, #10, Nylon 3177
Part Number: 3177 "ID": .196 [5.0] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3177

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3177-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3177-ND
Standard Washers 36-3177-ND
"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 96B0781 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
96B0781
Washer Rohs Compliant Keystone 96B0781
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3177 36-3177-ND 96B0781
Product Name Flat Washer, #10, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers
Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers