Keystone Electronics Corp. Shoulder Washer 7687

Description
Part Number: 7687 "ID": .253 [6.4] Material: Nylon OD: .437 [11.1] Style: Shoulder Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 7687 "ID": .253 [6.4] Material: Nylon OD: .437 [11.1] Style: Shoulder Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Washer RoHS Compliant Keystone, part number 96B5647, is made from commercial-grade fibre in accordance with ASTM D710 standards. It is designed for use with various screw sizes, including #2, #4, #6, #8, and #10, with outer diameters ranging from 0.025 inches (0.64 mm) to 0.625 inches (15.9 mm). The product features a range of inner diameters and thicknesses, making it suitable for different applications. This washer is compliant with RoHS regulations, ensuring it meets environmental standards for hazardous substances. Its construction provides durability and reliability in fastening applications.

Datasheet Summary
Powered by GS/AI

The Washer RoHS Compliant Keystone, part number 96B5647, is made from commercial-grade fibre in accordance with ASTM D710 standards. It is designed for use with various screw sizes, including #2, #4, #6, #8, and #10, with outer diameters ranging from 0.025 inches (0.64 mm) to 0.625 inches (15.9 mm). The product features a range of inner diameters and thicknesses, making it suitable for different applications. This washer is compliant with RoHS regulations, ensuring it meets environmental standards for hazardous substances. Its construction provides durability and reliability in fastening applications.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7687 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7687
Shoulder Washer 7687
Part Number: 7687 "ID": .253 [6.4] Material: Nylon OD: .437 [11.1] Style: Shoulder Thickness: .032 [.81] Type: Washer

Part Number: 7687

  • "ID": .253 [6.4]
  • Material: Nylon
  • OD: .437 [11.1]
  • Style: Shoulder
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7687-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7687-ND
Bushing, Shoulder Washers 36-7687-ND
"1/4"" Shoulder Washer 0.064"" (1.63mm) Thick Nylon"

"1/4"" Shoulder Washer 0.064"" (1.63mm) Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.253 in.; 0.437 in.; 0.032 in. - 70181816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.253 in.; 0.437 in.; 0.032 in.
70181816
Washer, Shoulder; Nylon (ASTM D4066); 0.253 in.; 0.437 in.; 0.032 in. 70181816
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 96B5647 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
96B5647
Washer Rohs Compliant Keystone 96B5647
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 7687 36-7687-ND 70181816 96B5647
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.253 in.; 0.437 in.; 0.032 in. Washer Rohs Compliant Keystone
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.253 inch (6.426 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Shoulder Washer - 3101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
4 suppliers
Flat Washer, #4, Nylon - 3200 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers