Keystone Electronics Corp. Flat Washer, #4, Fibre 3368

Description
Part Number: 3368 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3368 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylyon retaining washer, #4 size, with 0.120 inch (3.05 mm) inner diameter, 0.250 inch (6.4 mm) outer diameter, and 0.062 inch (1.57 mm) thickness, made of commercial grade fibre per ASTM D710. This washer is designed to grip the screw shank for quick assembly and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Nylyon retaining washer, #4 size, with 0.120 inch (3.05 mm) inner diameter, 0.250 inch (6.4 mm) outer diameter, and 0.062 inch (1.57 mm) thickness, made of commercial grade fibre per ASTM D710. This washer is designed to grip the screw shank for quick assembly and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Fibre - 3368 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Fibre
3368
Flat Washer, #4, Fibre 3368
Part Number: 3368 "ID": .120 [3.1} Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3368

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3368-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3368-ND
Standard Washers 36-3368-ND
"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#4 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 92B4279 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
92B4279
Washer Rohs Compliant Keystone 92B4279
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3368 36-3368-ND 92B4279
Product Name Flat Washer, #4, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
5 suppliers
Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Shoulder Washer - 7683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Shoulder Washer - 3230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
5 suppliers