Keystone Electronics Corp. Flat Washer, #6, Nylon 3361

Description
Part Number: 3361 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3361 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inside diameter of 0.140 inch (3.56 mm), outside diameter of 0.312 inch (7.9 mm), and thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an inside diameter of 0.140 inch (3.56 mm), outside diameter of 0.312 inch (7.9 mm), and thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3361 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3361
Flat Washer, #6, Nylon 3361
Part Number: 3361 "ID": .140 [3.6] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3361

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3361 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3361
WASHER 3361
WASHER

WASHER

Buy Now
Standard Washers - 36-3361-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3361-ND
Standard Washers 36-3361-ND
"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 25T0727 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
25T0727
Washer Keystone 25T0727
WASHER

WASHER

Supplier's Site
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.062 in. - 70181835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.062 in.
70181835
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.062 in. 70181835
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 3361 3361 36-3361-ND 25T0727 70181835
Product Name Flat Washer, #6, Nylon WASHER Standard Washers Washer Keystone Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.312 in.; 0.062 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7687 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.253 inch (6.426 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #2, Fibre - 3194 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Shoulder Washer - 3109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers