Keystone Electronics Corp. Flat Washer, 3/8", Steel 1719-1

Description
Part Number: 1719-1 Material: Steel Style: Flat Type: Washer
Request a Quote
Description
Part Number: 1719-1 Material: Steel Style: Flat Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel flat washer with 3/8 inch internal diameter, 1.500 inch outer diameter, and 0.094 inch thickness, designed for use with 3/8 inch screws. The washer is zinc plated.

Datasheet Summary
Powered by GS/AI

Steel flat washer with 3/8 inch internal diameter, 1.500 inch outer diameter, and 0.094 inch thickness, designed for use with 3/8 inch screws. The washer is zinc plated.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Steel
1719-1
Flat Washer, 3/8", Steel 1719-1
Part Number: 1719-1 Material: Steel Style: Flat Type: Washer

Part Number: 1719-1

  • Material: Steel
  • Style: Flat
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-1719-1-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-1719-1-ND
Standard Washers 36-1719-1-ND
"Flat Washer 0.094"" (2.39mm) 3/32"" Thick Steel Zinc"

"Flat Washer 0.094"" (2.39mm) 3/32"" Thick Steel Zinc"

Buy Now Datasheet
Washer Keystone - 06W4355 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
06W4355
Washer Keystone 06W4355
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 1719-1 36-1719-1-ND 06W4355
Product Name Flat Washer, 3/8", Steel Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.187 inch (4.750 mm)
View Details
2 suppliers
Shoulder Washer - 4702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.194 inch (4.928 mm)
View Details
3 suppliers