Keystone Electronics Corp. Steel Lock Washer 1485

Description
Part Number: 1485 "ID": .321 (8.2) Material: Steel OD: .586 (14.8) Style: Locking Thickness: .078 [2.0] Type: Washer
Request a Quote
Description
Part Number: 1485 "ID": .321 (8.2) Material: Steel OD: .586 (14.8) Style: Locking Thickness: .078 [2.0] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.321 inches (8.2 mm), an outer diameter of 0.586 inches (14.8 mm), and a thickness of 0.078 inches (2.0 mm), designed for use with a 5/16 inch (M8) screw. The washer is made of zinc-plated steel.

Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.321 inches (8.2 mm), an outer diameter of 0.586 inches (14.8 mm), and a thickness of 0.078 inches (2.0 mm), designed for use with a 5/16 inch (M8) screw. The washer is made of zinc-plated steel.

Suppliers

Company
Product
Description
Supplier Links
Steel Lock Washer - 1485 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Lock Washer
1485
Steel Lock Washer 1485
Part Number: 1485 "ID": .321 (8.2) Material: Steel OD: .586 (14.8) Style: Locking Thickness: .078 [2.0] Type: Washer

Part Number: 1485

  • "ID": .321 (8.2)
  • Material: Steel
  • OD: .586 (14.8)
  • Style: Locking
  • Thickness: .078 [2.0]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-1485-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-1485-ND
Standard Washers 36-1485-ND
"5/16"" Split Lock Washer 0.047"" (1.19mm) 3/64"" Thick Steel Zinc"

"5/16"" Split Lock Washer 0.047"" (1.19mm) 3/64"" Thick Steel Zinc"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 1485 36-1485-ND
Product Name Steel Lock Washer Standard Washers
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Material Steel Steel
Inside Diameter 0.321 inch (8.153 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, #4, Steel - 7235-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.120 inch (3.048 mm)
View Details
2 suppliers
Shoulder Washer - 3230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
5 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers