Keystone Electronics Corp. Flat Washer, #2, Nylon 3367

Description
Part Number: 3367 "ID": .098 [2.5] Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3367 "ID": .098 [2.5] Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 in (2.49 mm), outer diameter of 0.250 in (6.4 mm), and thickness of 0.062 in (1.57 mm), designed to grip a #2 screw shank for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated as UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 in (2.49 mm), outer diameter of 0.250 in (6.4 mm), and thickness of 0.062 in (1.57 mm), designed to grip a #2 screw shank for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated as UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3367 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3367
Flat Washer, #2, Nylon 3367
Part Number: 3367 "ID": .098 [2.5] Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3367

  • "ID": .098 [2.5]
  • Material: Fibre
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3367-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3367-ND
Standard Washers 36-3367-ND
"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6956 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6956
Washer Rohs Compliant Keystone 99H6956
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3367 36-3367-ND 99H6956
Product Name Flat Washer, #2, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Shoulder Washer - 3051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 3231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers