Keystone Electronics Corp. Shoulder Washer 3109

Description
Part Number: 3109 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3109 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3109 is a nylon shoulder washer with an inner diameter of 0.260 in (6.6 mm), an outer diameter of 0.513 in (13.0 mm), and a thickness of 0.062 in (1.6 mm). It is made of Nylon 6/6 per ASTM D4066 and is designed for use with a .250-20 screw. The washer has a shoulder height of 0.312 in (7.9 mm) and is black in color.

Datasheet Summary
Powered by GS/AI

3109 is a nylon shoulder washer with an inner diameter of 0.260 in (6.6 mm), an outer diameter of 0.513 in (13.0 mm), and a thickness of 0.062 in (1.6 mm). It is made of Nylon 6/6 per ASTM D4066 and is designed for use with a .250-20 screw. The washer has a shoulder height of 0.312 in (7.9 mm) and is black in color.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3109 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3109
Shoulder Washer 3109
Part Number: 3109 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3109

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .513 [13.0]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3109-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3109-ND
Bushing, Shoulder Washers 36-3109-ND
"1/4"" Shoulder Washer 0.312"" (7.92mm) 5/16"" Thick Nylon"

"1/4"" Shoulder Washer 0.312"" (7.92mm) 5/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 94B5043 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94B5043
Washer Rohs Compliant Keystone 94B5043
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site
Bushing, Shoulder Washers - 3109 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3109
Bushing, Shoulder Washers 3109
WASHER SHOULDER 1/4 NYLON

WASHER SHOULDER 1/4 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 3109 36-3109-ND 94B5043 3109
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone Bushing, Shoulder Washers
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Flat Washer, #4, Steel - 4692 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Outside Diameter 0.281 inch (7.137 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3159 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers