Keystone Electronics Corp. Flat Washer, #8, Nylon 3168

Description
Part Number: 3168 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3168 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nyloy retaining washer with a 0.171 inch (4.34 mm) bore and a 0.375 inch (9.5 mm) outer diameter, thickness of 0.047 inch (1.19 mm), made from Nylon Grade 6/6 per ASTM D4066, designed to grip screw shanks for secure assembly.

Datasheet Summary
Powered by GS/AI

Nyloy retaining washer with a 0.171 inch (4.34 mm) bore and a 0.375 inch (9.5 mm) outer diameter, thickness of 0.047 inch (1.19 mm), made from Nylon Grade 6/6 per ASTM D4066, designed to grip screw shanks for secure assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3168 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3168
Flat Washer, #8, Nylon 3168
Part Number: 3168 "ID": .171 [4.3] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3168

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3168-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3168-ND
Standard Washers 36-3168-ND
"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6875 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6875
Washer Rohs Compliant Keystone 99H6875
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3168 36-3168-ND 99H6875
Product Name Flat Washer, #8, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #4, Steel - 7235-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.120 inch (3.048 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
View Details
3 suppliers