Keystone Electronics Corp. Flat Washer, #6, Nylon 3202

Description
Part Number: 3202 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3202 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer, #6, Nylon, part number 3202, is manufactured by Keystone Electronics Corp. It features an inner diameter (ID) of 0.140 inches (3.6 mm) and an outer diameter (OD) of 0.373 inches (9.5 mm). The washer has a thickness of 0.062 inches (1.6 mm) and is made from nylon, specifically grade 6/6, which is compliant with UL 94V-0 standards. This product is suitable for applications requiring a lightweight, corrosion-resistant washer that can provide a flat surface for load distribution.

Datasheet Summary
Powered by GS/AI

The Flat Washer, #6, Nylon, part number 3202, is manufactured by Keystone Electronics Corp. It features an inner diameter (ID) of 0.140 inches (3.6 mm) and an outer diameter (OD) of 0.373 inches (9.5 mm). The washer has a thickness of 0.062 inches (1.6 mm) and is made from nylon, specifically grade 6/6, which is compliant with UL 94V-0 standards. This product is suitable for applications requiring a lightweight, corrosion-resistant washer that can provide a flat surface for load distribution.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3202 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3202
Flat Washer, #6, Nylon 3202
Part Number: 3202 "ID": .140 [3.6] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3202

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3202-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3202-ND
Standard Washers 36-3202-ND
"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.062 in. - 70181772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.062 in.
70181772
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.062 in. 70181772
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3202 36-3202-ND 70181772
Product Name Flat Washer, #6, Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.375 in.; 0.062 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
5 suppliers
Shoulder Washer - 4698 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers