Keystone Electronics Corp. Shoulder Washer 3107

Description
Part Number: 3107 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3107 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3107 is a shoulder washer made of nylon 6/6 with a bore diameter of 0.200 in (5.1 mm), an outside diameter of 0.437 in (11.1 mm), and a thickness of 0.062 in (1.6 mm). It is designed for use with fasteners and features a shoulder to provide a bearing surface. The component is black and rated to UL 94V-2 for flame resistance.

Datasheet Summary
Powered by GS/AI

The 3107 is a shoulder washer made of nylon 6/6 with a bore diameter of 0.200 in (5.1 mm), an outside diameter of 0.437 in (11.1 mm), and a thickness of 0.062 in (1.6 mm). It is designed for use with fasteners and features a shoulder to provide a bearing surface. The component is black and rated to UL 94V-2 for flame resistance.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3107 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3107
Shoulder Washer 3107
Part Number: 3107 "ID": .200 [5.1] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3107

  • "ID": .200 [5.1]
  • Material: Nylon 6/6 V-2
  • OD: .437 [11.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3107-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3107-ND
Bushing, Shoulder Washers 36-3107-ND
"#10 Shoulder Washer 0.156"" (3.96mm) 5/32"" Thick Nylon"

"#10 Shoulder Washer 0.156"" (3.96mm) 5/32"" Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.200 in.; 0.438 in.; 0.062 in. - 70181814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.200 in.; 0.438 in.; 0.062 in.
70181814
Washer, Shoulder; Nylon (ASTM D4066); 0.200 in.; 0.438 in.; 0.062 in. 70181814
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Bushing, Shoulder Washers - 3107 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3107
Bushing, Shoulder Washers 3107
WASHER SHOULDER #10 NYLON

WASHER SHOULDER #10 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Washers Washers Washers Washers
Product Number 3107 36-3107-ND 70181814 3107
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.200 in.; 0.438 in.; 0.062 in. Bushing, Shoulder Washers
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.200 inch (5.080 mm) 0.200 inch (5.080 mm) 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #8, Nylon - 3206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Internal Tooth Washer - 11362-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.402 inch (10.211 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2293 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers