Keystone Electronics Corp. Flat Washer, #10, Nylon 3132

Description
Part Number: 3132 "ID": .196 [5.0] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3132 "ID": .196 [5.0] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.196 inches (4.98 mm), an outer diameter of 0.437 inches (11.1 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip #10 screw shanks for quick assembly. Made from commercial grade nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.196 inches (4.98 mm), an outer diameter of 0.437 inches (11.1 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip #10 screw shanks for quick assembly. Made from commercial grade nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3132
Flat Washer, #10, Nylon 3132
Part Number: 3132 "ID": .196 [5.0] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3132

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3132-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3132-ND
Standard Washers 36-3132-ND
"#10 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#10 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 42H5230 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
42H5230
Washer Rohs Compliant Keystone 42H5230
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.437 in.; 0.032 in. - 70181737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.437 in.; 0.032 in.
70181737
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.437 in.; 0.032 in. 70181737
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3132 36-3132-ND 42H5230 70181737
Product Name Flat Washer, #10, Nylon Standard Washers Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.437 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 3056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
6 suppliers
Flat Washer, #6, Steel - 4699 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.147 inch (3.734 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2293 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers