Keystone Electronics Corp. Flat Washer, #10, Fibre 3173

Description
Part Number: 3173 "ID": .196 [5.0] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3173 "ID": .196 [5.0] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Fibre - 3173 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Fibre
3173
Flat Washer, #10, Fibre 3173
Part Number: 3173 "ID": .196 [5.0] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3173

  • "ID": .196 [5.0]
  • Material: Fibre
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6879 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6879
Washer Rohs Compliant Keystone 99H6879
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Washers Washers
Product Number 3173 99H6879
Product Name Flat Washer, #10, Fibre Washer Rohs Compliant Keystone
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer, #2, Fibre - 3229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Shoulder Washer - 343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers