Keystone Electronics Corp. Flat Washer, #8, Nylon 3169

Description
Part Number: 3169 "ID": .171 [4.3] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3169 "ID": .171 [4.3] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NyloN retarding washer, #8 screw size, with 0.171 inch (4.34 mm) inner diameter, 0.375 inch (9.5 mm) outer diameter, and 0.047 inch (1.19 mm) thickness, made of commercial grade nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

NyloN retarding washer, #8 screw size, with 0.171 inch (4.34 mm) inner diameter, 0.375 inch (9.5 mm) outer diameter, and 0.047 inch (1.19 mm) thickness, made of commercial grade nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3169
Flat Washer, #8, Nylon 3169
Part Number: 3169 "ID": .171 [4.3] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3169

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3169-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3169-ND
Standard Washers 36-3169-ND
"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 96B3833 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
96B3833
Washer Rohs Compliant Keystone 96B3833
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3169 36-3169-ND 96B3833
Product Name Flat Washer, #8, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3174 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3368 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Internal Tooth Washer - 4691 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.469 inch (11.913 mm)
View Details
2 suppliers