Keystone Electronics Corp. Internal Tooth Washer 11362-5

Description
Part Number: 11362-5 Hole Size: #12, M5 Material: Phosphor Bronze OD: .402 [10.2] Style: Locking Thickness: .020 [.51] Type: Washer
Request a Quote
Description
Part Number: 11362-5 Hole Size: #12, M5 Material: Phosphor Bronze OD: .402 [10.2] Style: Locking Thickness: .020 [.51] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Internal tooth washer made of phosphor bronze with nickel plating, designed for #12 (M5) screws, with an inner diameter of 0.226 in (5.7 mm), outer diameter of 0.402 in (10.2 mm), and thickness of 0.020 in (0.51 mm).

Datasheet Summary
Powered by GS/AI

Internal tooth washer made of phosphor bronze with nickel plating, designed for #12 (M5) screws, with an inner diameter of 0.226 in (5.7 mm), outer diameter of 0.402 in (10.2 mm), and thickness of 0.020 in (0.51 mm).

Suppliers

Company
Product
Description
Supplier Links
Internal Tooth Washer - 11362-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Internal Tooth Washer
11362-5
Internal Tooth Washer 11362-5
Part Number: 11362-5 Hole Size: #12, M5 Material: Phosphor Bronze OD: .402 [10.2] Style: Locking Thickness: .020 [.51] Type: Washer

Part Number: 11362-5

  • Hole Size: #12, M5
  • Material: Phosphor Bronze
  • OD: .402 [10.2]
  • Style: Locking
  • Thickness: .020 [.51]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-11362-5-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-11362-5-ND
Standard Washers 36-11362-5-ND
"Internal Tooth Washer 0.020"" (0.51mm) Thick Phosphor Bronze Nickel over Copper"

"Internal Tooth Washer 0.020"" (0.51mm) Thick Phosphor Bronze Nickel over Copper"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 11362-5 36-11362-5-ND
Product Name Internal Tooth Washer Standard Washers
Washer Type Lockwasher, Internal Tooth Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 3069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #6, Fibre - 3369 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers