Keystone Electronics Corp. Flat Washer, #2, Fibre 3112

Description
Part Number: 3112 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3112 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat nylon and fibre retaining washers are designed to grip screw shanks for quick assembly. Part number 3112 is a fibre washer with a 0.098 inch (2.49 mm) bore, 0.250 inch (6.4 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, specified for #2 screws. It is made of commercial-grade fibre per ASTM D710 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Flat nylon and fibre retaining washers are designed to grip screw shanks for quick assembly. Part number 3112 is a fibre washer with a 0.098 inch (2.49 mm) bore, 0.250 inch (6.4 mm) outer diameter, and 0.032 inch (0.81 mm) thickness, specified for #2 screws. It is made of commercial-grade fibre per ASTM D710 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Fibre
3112
Flat Washer, #2, Fibre 3112
Part Number: 3112 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3112

  • Hole Size: #2
  • Material: Fibre
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
FIBRE WASHER - 3112 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIBRE WASHER
3112
FIBRE WASHER 3112
FIBRE WASHER

FIBRE WASHER

Buy Now
Standard Washers - 36-3112-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3112-ND
Standard Washers 36-3112-ND
"#2 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#2 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 80H9660 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
80H9660
Washer Rohs Compliant Keystone 80H9660
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3112 3112 36-3112-ND 80H9660
Product Name Flat Washer, #2, Fibre FIBRE WASHER Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Internal Tooth Washer - 11360-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.260 inch (6.604 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3157 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Shoulder Washer - 3110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers