Keystone Electronics Corp. Flat Washer, #2, Nylon 3356

Description
Part Number: 3356 "ID": .098 [2.5] Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3356 "ID": .098 [2.5] Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ny

Datasheet Summary
Powered by GS/AI

Ny

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3356 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3356
Flat Washer, #2, Nylon 3356
Part Number: 3356 "ID": .098 [2.5] Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3356

  • "ID": .098 [2.5]
  • Material: Nylon
  • OD: .187 [4.7]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3356-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3356-ND
Standard Washers 36-3356-ND
"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3356 36-3356-ND
Product Name Flat Washer, #2, Nylon Standard Washers
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Internal Tooth Washer - 11362-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.402 inch (10.211 mm)
View Details
2 suppliers
Flat Washer, #10, Fibre - 3207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers